TE Connectivity Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Filter Applications Corcom Te Connectivity 20EH6

Description
POWER LINE FILTER, EMI/RFI, 20A, 5UA, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Capacitance:9000pF RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 20A, 5UA, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Capacitance:9000pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Filter Applications Corcom Te Connectivity - 19X9815 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Filter Applications Corcom Te Connectivity
19X9815
Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Filter Applications Corcom Te Connectivity 19X9815
POWER LINE FILTER, EMI/RFI, 20A, 5UA, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Capacitance:9000pF RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 20A, 5UA, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Capacitance:9000pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19X9815
Product Name Power Line Filter, Emi/rfi, 20A, 5Ua, 250Vac; Filter Applications Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 265LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers