The 245HC1400K2SM6 is a self-healing polypropylene film capacitor rated for 150 kVAR at 400 A RMS and up to 500 kHz, designed for induction heating and tank circuits. It has a capacitance of 2.4 μF with a tolerance of ±10%, a maximum core temperature of 85°C, and a surface temperature limit of 45°C requiring derating above that point. The component features UL94V0 flame retardancy and a self-inductance under 3 nH. Its dimensions are 30.2 mm in height, 30 mm in width, and 68 mm in length, with a 2SM6 terminal style and a maximum ESR of 0.6 mΩ at 25°C.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 2.4µF
2.4µF Film Capacitor 400V Polypropylene (PP) Nonstandard
CAP FILM 2.4UF 10% 400VAC CHASS
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 245HC1400K2SM6 | 245HC1400K2SM6 | 2002-245HC1400K2SM6 | 1572-1820-ND | 245HC1400K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 2.4 microF | 2.4 microF | 2.4 microF | 2.4 microF | 2.4 microF |