Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red
Dimensions Insulator Core Diameter Range : 47 - 57 MM [1.875 - 2.25 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Housing Features Cover Design : Solid
Mechanical Attachment Mounting Method : Snap-On
Operation/Applicatio
n Compatible Equipment : Insulators/Bushings
Usage Conditions Installation Condition : Live-Line Approved
Body Features
- Compatible Insulator Type : Disc Insulator
- Primary Product Color : Red
Dimensions
- Insulator Core Diameter Range : 47 - 57 MM [1.875 - 2.25 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Housing Features
Mechanical Attachment
- Mounting Method : Snap-On
Operation/Application
- Compatible Equipment : Insulators/Bushings
Usage Conditions
- Installation Condition : Live-Line Approved