TE Connectivity D-Shaped Connectors 206504-1

Description
Body Features D-Sub Connector Insert Arrangement : MS18277-2 Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Brass Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.91 MM  [.154 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18277-2 Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Brass Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.91 MM  [.154 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 206504-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
206504-1
D-Shaped Connectors 206504-1
Body Features D-Sub Connector Insert Arrangement : MS18277-2 Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Brass Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.91 MM  [.154 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18277-2
  • Mating Retention Feature Material : Copper Alloy
  • Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 78
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 22
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Brass

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.91 MM  [.154 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - 206504-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
206504-1-ND
D-Sub, D-Shaped Connector Housings 206504-1-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position

Buy Now Datasheet
D-Sub Connectors - 206504-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
206504-1
D-Sub Connectors 206504-1
PLUG ASSY,78 POSN,AMPLIMITE

PLUG ASSY,78 POSN,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
206504-1
D-Sub Connectors 206504-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Plug Assy,78 Posn,amplimite Rohs Compliant Amp - Te Connectivity - 12H5209 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,78 Posn,amplimite Rohs Compliant Amp - Te Connectivity
12H5209
Plug Assy,78 Posn,amplimite Rohs Compliant Amp - Te Connectivity 12H5209
PLUG ASSY,78 POSN,AMPLIMITE ROHS COMPLIANT: YES

PLUG ASSY,78 POSN,AMPLIMITE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206504-1 206504-1-ND 206504-1 206504-1 12H5209
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors D-Sub Connectors Plug Assy,78 Posn,amplimite Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532146-5 - TE Connectivity
Specs
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
Current Rating 3.0 amps
View Details
3 suppliers
Between Series Adapters - 1057381-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers