TE Connectivity Coax Connectors 1-1478075-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 141A, Raychem 5021M1631, RG 58C, RG 58, URM 43, URM 76, Raychem 5021D1831, Raychem 5021D1331 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 141A, Raychem 5021M1631, RG 58C, RG 58, URM 43, URM 76, Raychem 5021D1831, Raychem 5021D1331 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1478075-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1478075-0
Coax Connectors 1-1478075-0
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 141A, Raychem 5021M1631, RG 58C, RG 58, URM 43, URM 76, Raychem 5021D1831, Raychem 5021D1331 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : RG 141A, Raychem 5021M1631, RG 58C, RG 58, URM 43, URM 76, Raychem 5021D1831, Raychem 5021D1331
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
BNC Connector - 1-1478075-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1478075-0
BNC Connector 1-1478075-0
BNC R/A Plg Hex 50Ohm Silver Pltd RG58C/

BNC R/A Plg Hex 50Ohm Silver Pltd RG58C/

Buy Now
Coaxial Connector (RF) Assemblies - A122703-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A122703-ND
Coaxial Connector (RF) Assemblies A122703-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 1111-1-1478075-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1111-1-1478075-0-ND
Coaxial Connector (RF) Assemblies 1111-1-1478075-0-ND
BNC R/A PLG HEX 50OHM SILVER PLT

BNC R/A PLG HEX 50OHM SILVER PLT

Buy Now Datasheet
Coaxial Connectors - 3940951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
3940951
Coaxial Connectors 3940951
TE Connectivity 1-1478075-0

TE Connectivity 1-1478075-0

Supplier's Site
Coaxial Connectors - 1648464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1648464
Coaxial Connectors 1648464
TE Connectivity 1-1478075-0

TE Connectivity 1-1478075-0

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1478075-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478075-0
RF Connectors / Coaxial Connectors 1-1478075-0
RF Connectors / Coaxial Connectors BNC R/A Plg Hex 50 Ohm Silver P

RF Connectors / Coaxial Connectors BNC R/A Plg Hex 50 Ohm Silver P

Buy Now Datasheet
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Greenpar - Te Connectivity - 84K0716 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Greenpar - Te Connectivity
84K0716
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Greenpar - Te Connectivity 84K0716
RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:Brass; Product Range:-RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:Brass; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1-1478075-0 1-1478075-0 A122703-ND 1111-1-1478075-0-ND 3940951 1-1478075-0 84K0716
Product Name Coax Connectors BNC Connector Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies Coaxial Connectors RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Greenpar - Te Connectivity
Connector Type Wire to Wire Connector BNC BNC
Gender Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050564-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1056436-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 12.400 GHz
View Details
4 suppliers
Coax Connectors - 1052982-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
3 suppliers