TE Connectivity In-Series Adapters 1-1478041-0

Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 2 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 2 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1-1478041-0 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1-1478041-0
In-Series Adapters 1-1478041-0
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Silver Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 2 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : With
  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Professional
  • Isolated Ground : No
  • RF Connector Type : BNC
  • Sealable : No

Signal Characteristics


  • Frequency (GHZ) : 2

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Adapters - In Series - 1-1478041-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
1-1478041-0
RF Adapters - In Series 1-1478041-0
RF Adapters - In Series BNC STR ADP JJ 75OHM SILVER PLTD

RF Adapters - In Series BNC STR ADP JJ 75OHM SILVER PLTD

Buy Now Datasheet
Bnc Str Adp Jj 75Ohm Silver Pltd Greenpar - Te Connectivity - 96X6302 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Adp Jj 75Ohm Silver Pltd Greenpar - Te Connectivity
96X6302
Bnc Str Adp Jj 75Ohm Silver Pltd Greenpar - Te Connectivity 96X6302
BNC Str Adp JJ 75Ohm Silver Pltd

BNC Str Adp JJ 75Ohm Silver Pltd

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1478041-0 1-1478041-0 96X6302
Product Name In-Series Adapters RF Adapters - In Series Bnc Str Adp Jj 75Ohm Silver Pltd Greenpar - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059612-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1052543-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1056285-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 27.000 GHz
View Details
RF Connectors - 1052720-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.000 GHz
View Details
3 suppliers