TE Connectivity D-Shaped Connectors 206501-4

Description
Body Features D-Sub Connector Insert Arrangement : MS18274-2 Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Brass Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18274-2 Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Brass Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 206501-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
206501-4
D-Shaped Connectors 206501-4
Body Features D-Sub Connector Insert Arrangement : MS18274-2 Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Brass Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18274-2
  • Mating Retention Feature Material : Copper Alloy
  • Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 26
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Brass

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
339-206501-4
Electronic Connector 339-206501-4
D-Sub MIL Spec Connectors RECEPT ASSY,26 POSN Product overview: 206501-4 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-206501-4 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors RECEPT ASSY,26 POSN Product overview: 206501-4 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-206501-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 206501-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
206501-4
D-Sub Connectors 206501-4
RECEPT ASSY,26 POSN,AMPLIMITE

RECEPT ASSY,26 POSN,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
206501-4
D-Sub Connectors 206501-4
D-Sub Connectors

D-Sub Connectors

Buy Now
206501-4 Rohs Compliant Amp - Te Connectivity - 38AH4122 - Newark, An Avnet Company
Chicago, IL, United States
206501-4 Rohs Compliant Amp - Te Connectivity
38AH4122
206501-4 Rohs Compliant Amp - Te Connectivity 38AH4122
206501-4 ROHS COMPLIANT: YES

206501-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206501-4 339-206501-4 206501-4 206501-4 38AH4122
Product Name D-Shaped Connectors Electronic Connector D-Sub Connectors D-Sub Connectors 206501-4 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type D-Sub Connector
View Details
D-Shaped Connectors - 1-1589467-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
2 suppliers
D-Sub, D-Shaped Connector Accessories - A125290-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
D-Shaped Connectors - 1218232-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers