TE Connectivity Between Series Adapters 1060272-1

Description
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : SMC Side B Gender : Jack Side B Interface : OSM Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : SMC Side B Gender : Jack Side B Interface : OSM Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1060272-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1060272-1
Between Series Adapters 1060272-1
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : SMC Side B Gender : Jack Side B Interface : OSM Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Coupling Nut Material : Stainless Steel

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE Fluorocarbon

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Plug
  • Side A Interface : SMC
  • Side B Gender : Jack
  • Side B Interface : OSM

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - A34429-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A34429-ND
Coaxial Connector (RF) Adapters A34429-ND
Adapter Coaxial Connector SMC Plug, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMC Plug, Female Socket To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf/coaxial Adapter, Smc Plug-Sma Jack; Convert From Coax Type Amp - Te Connectivity - 01H6906 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Smc Plug-Sma Jack; Convert From Coax Type Amp - Te Connectivity
01H6906
Rf/coaxial Adapter, Smc Plug-Sma Jack; Convert From Coax Type Amp - Te Connectivity 01H6906
RF/COAXIAL ADAPTER, SMC PLUG-SMA JACK; Convert From Coax Type:SMC; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMC PLUG-SMA JACK; Convert From Coax Type:SMC; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site
Coaxial Connector (RF) Adapters - 1060272-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Adapters
1060272-1
Coaxial Connector (RF) Adapters 1060272-1
CONN ADAPT SMC PLUG TO SMA JACK

CONN ADAPT SMC PLUG TO SMA JACK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1060272-1 A34429-ND 01H6906 1060272-1
Product Name Between Series Adapters Coaxial Connector (RF) Adapters Rf/coaxial Adapter, Smc Plug-Sma Jack; Convert From Coax Type Amp - Te Connectivity Coaxial Connector (RF) Adapters
Connector Type Wire to Wire Connector SMC SMA; SMC
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1059713-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
RF Connectors - 1051001-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1060259-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 10.000 GHz
View Details
4 suppliers
RF Connectors - 1050766-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers