TE Connectivity Lighting Cable Assemblies 2058300-2

Description
Body Features Connector Color (End A) : Natural Wire Color (Base) : Red, Black, Blue, Orange Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin Contact Type : Socket, Blade Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 20.4 MM  [.8 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : PBT Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Latch(ing) Other Cable Assembly Length : .102 M  [.333 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Snap Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : Natural Wire Color (Base) : Red, Black, Blue, Orange Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin Contact Type : Socket, Blade Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 20.4 MM  [.8 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : PBT Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Latch(ing) Other Cable Assembly Length : .102 M  [.333 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Snap Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2058300-2 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2058300-2
Lighting Cable Assemblies 2058300-2
Body Features Connector Color (End A) : Natural Wire Color (Base) : Red, Black, Blue, Orange Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Tin Contact Type : Socket, Blade Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 20.4 MM  [.8 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : PBT Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Latch(ing) Other Cable Assembly Length : .102 M  [.333 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Snap Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Color (End A) : Natural
  • Wire Color (Base) : Red, Black, Blue, Orange

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Type : Socket, Blade
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Connector Height : 20.4 MM  [.8 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Material : PBT

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Agency/Standard : CSA, UL
  • Approved Standards : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Latch(ing)

Other


  • Cable Assembly Length : .102 M  [.333 FT ]

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp & Snap

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Solid State Lighting Cables - A107974-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A107974-ND
Solid State Lighting Cables A107974-ND
"SSL Cable Assembly Blade and Receptacle, 4 Position To Wire Leads Multiple, Individual 4.00"" (101.6mm)"

"SSL Cable Assembly Blade and Receptacle, 4 Position To Wire Leads Multiple, Individual 4.00"" (101.6mm)"

Buy Now Datasheet
Cable Assemblies - Solid State Lighting Cables - 2058300-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Solid State Lighting Cables
2058300-2
Cable Assemblies - Solid State Lighting Cables 2058300-2
CABLE ASSY 4POS WIRE TO BRD

CABLE ASSY 4POS WIRE TO BRD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2058300-2 A107974-ND 2058300-2
Product Name Lighting Cable Assemblies Solid State Lighting Cables Cable Assemblies - Solid State Lighting Cables
Cable Length 0.3346 ft (1.02 dm) 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 098765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers