TE Connectivity Power Cable 011083-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 665 Dimensions Cable Length : 15.24 M  [50 FT ] Conductor Diameter Range : 4.19 MM  [.165 INCH ] Outside Cable Diameter : 4.95 MM  [.195 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Operation/Applicatio n Wire Class : Equipment Packaging Features Packaging Method : Reel Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 665 Dimensions Cable Length : 15.24 M  [50 FT ] Conductor Diameter Range : 4.19 MM  [.165 INCH ] Outside Cable Diameter : 4.95 MM  [.195 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Operation/Applicatio n Wire Class : Equipment Packaging Features Packaging Method : Reel Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 011083-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
011083-000
Power Cable 011083-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 665 Dimensions Cable Length : 15.24 M  [50 FT ] Conductor Diameter Range : 4.19 MM  [.165 INCH ] Outside Cable Diameter : 4.95 MM  [.195 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Operation/Applicatio n Wire Class : Equipment Packaging Features Packaging Method : Reel Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Flexible ETFE
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 665

Dimensions


  • Cable Length : 15.24 M  [50 FT ]
  • Conductor Diameter Range : 4.19 MM  [.165 INCH ]
  • Outside Cable Diameter : 4.95 MM  [.195 INCH ]
  • Strand Size (AWG) : 36
  • Wire Size (AWG) : 8

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Operation/Application


  • Wire Class : Equipment

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Cable Style : Primary
  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : Spec 80
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 011083-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flex Power Cable

Flex Power Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 011083-000 011083-000
Product Name Power Cable
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data