TE Connectivity Multicore Cable 096281-000

Description
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Silver-Coated High Strength Copper Alloy Shield Material : Silver-Coated Copper Wire Color (Base) : White Wire Color (Stripe) : White Configuration Features Number of Conductors : 1 Dimensions Conductor Insulation Diameter : .9 MM  [.036 INCH ] Outside Cable Diameter : 1.65 MM  [.065 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Silver-Coated High Strength Copper Alloy Shield Material : Silver-Coated Copper Wire Color (Base) : White Wire Color (Stripe) : White Configuration Features Number of Conductors : 1 Dimensions Conductor Insulation Diameter : .9 MM  [.036 INCH ] Outside Cable Diameter : 1.65 MM  [.065 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 096281-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
096281-000
Multicore Cable 096281-000
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Silver-Coated High Strength Copper Alloy Shield Material : Silver-Coated Copper Wire Color (Base) : White Wire Color (Stripe) : White Configuration Features Number of Conductors : 1 Dimensions Conductor Insulation Diameter : .9 MM  [.036 INCH ] Outside Cable Diameter : 1.65 MM  [.065 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Cable Color : White
  • Cable Shield Size (AWG) : 38
  • Conductor Material : Silver-Coated High Strength Copper Alloy
  • Shield Material : Silver-Coated Copper
  • Wire Color (Base) : White
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Conductor Insulation Diameter : .9 MM  [.036 INCH ]
  • Outside Cable Diameter : 1.65 MM  [.065 INCH ]
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Round Braided Shielded & Jacketed
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 096281-000 096281-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 170621-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Ribbon & Flat Cable - 1-57013-3 - TE Connectivity
Specs
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
2 suppliers