TE Connectivity PCB Connector Covers 2058128-3

Description
Body Features Primary Product Color : Natural Primary Product Material : PBT Configuration Features Number of Positions : 6 Number of Rows : 1 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Dust Cap
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : PBT Configuration Features Number of Positions : 6 Number of Rows : 1 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Dust Cap
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Covers - 2058128-3 - TE Connectivity
Berwyn, PA, United States
PCB Connector Covers
2058128-3
PCB Connector Covers 2058128-3
Body Features Primary Product Color : Natural Primary Product Material : PBT Configuration Features Number of Positions : 6 Number of Rows : 1 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Dust Cap

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PBT

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Connector Cover Type : Dust Cap
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2058128-3
Product Name PCB Connector Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products