2050723-4 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2050723-4
Description
Body Features Primary Product Color : Gray Primary Product Material : PBT GF
Configuration Features Compatible With Connector Code : C, A, E Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 800
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Gray Primary Product Material : PBT GF
Configuration Features Compatible With Connector Code : C, A, E Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 800
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features Primary Product Color : Gray Primary Product Material : PBT GF
Configuration Features Compatible With Connector Code : C, A, E Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 800
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
Primary Product Color : Gray
Primary Product Material : PBT GF
Configuration Features
Compatible With Connector Code : C, A, E
Number of Positions : 32
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Bag
Packaging Quantity : 800
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly
Sealable : No
Usage Conditions
Operating Temperature (Max) : 120 DEGC [248 DEGF ]
Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]