TE Connectivity
Automotive Terminals
2035334-6
Description
Body Features Terminal Seal Type : Family Seal
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 8.3 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : .85 - 1.05 MM , 1.1 - 1.4 MM [.033 - .047 INCH , .043 - .055 INCH ] Tab Length : 14 MM [.55 INCH ] Wire Size (MMSQ) : .13 - .35 Wire Size (AWG) : 26 - 22 Wire Size Search (AWG) : 22, 26, 24 Wire Size Search (MMSQ) : .35, .2, .13
Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 / USCAR-21
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Family Seal
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 8.3 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : .85 - 1.05 MM , 1.1 - 1.4 MM [.033 - .047 INCH , .043 - .055 INCH ] Tab Length : 14 MM [.55 INCH ] Wire Size (MMSQ) : .13 - .35 Wire Size (AWG) : 26 - 22 Wire Size Search (AWG) : 22, 26, 24 Wire Size Search (MMSQ) : .35, .2, .13
Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 / USCAR-21
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Family Seal
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 8.3 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : .85 - 1.05 MM , 1.1 - 1.4 MM [.033 - .047 INCH , .043 - .055 INCH ] Tab Length : 14 MM [.55 INCH ] Wire Size (MMSQ) : .13 - .35 Wire Size (AWG) : 26 - 22 Wire Size Search (AWG) : 22, 26, 24 Wire Size Search (MMSQ) : .35, .2, .13
Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 / USCAR-21
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Terminal Seal Type : Family Seal
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .64mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : .8 MM [.031 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 8.3
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : .85 - 1.05 MM , 1.1 - 1.4 MM [.033 - .047 INCH , .043 - .055 INCH ]
- Tab Length : 14 MM [.55 INCH ]
- Wire Size (MMSQ) : .13 - .35
- Wire Size (AWG) : 26 - 22
- Wire Size Search (AWG) : 22, 26, 24
- Wire Size Search (MMSQ) : .35, .2, .13
Industry Standards
- Compatible With Agency/Standards Products : SAE/USCAR-2 / USCAR-21
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : Yes
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 10000
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 100 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2035334-6 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers