Socket Contact Tin 20-22 AWG Crimp Stamped, Lubricated
Socket Contact Tin 20-22 AWG Crimp Stamped, Lubricated
Manufacturer: TE Connectivity
Win Source Part Number: 905851-2035334-3
Series: Generation Y
Features: Socket Contact Tin 20-22 AWG Crimp Stamped, Lubricated
Package: Reel - TR
Family Name: 2035334
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2035334-3-ND, A128382CT, A128382DKR-ND, -2035334-3-LSI, A128382TR, A128382DKRINACTIVE, A128382DKR
Contact SKT Crimp ST Cable Mount 20-22AWG Package Automotive Product overview: 2035334-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2035334-3 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 21-20AWG, CRIMP; Product Range:Generation Y Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:21AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A128382CT-ND | 905851-2035334-3 | 332-2035334-3 | 68AH8377 |
| Product Name | Rectangular Connector Contacts | Rectangular Connectors - 2035334-3 | Automotive Electronic Connector | Contact, Socket, 21-20Awg, Crimp; Product Range Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |