TE Connectivity Automotive Headers 1-2369516-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Splicing Contact Dimensions Connector Length : 52.2 MM  [2.05 INCH ] Connector Width : 26.7 MM  [1.05 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 350 Product Type Features Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Header Type : One Piece - IDC Mixed & Hybrid Header : No Sealable : Yes Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Splicing Contact Dimensions Connector Length : 52.2 MM  [2.05 INCH ] Connector Width : 26.7 MM  [1.05 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 350 Product Type Features Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Header Type : One Piece - IDC Mixed & Hybrid Header : No Sealable : Yes Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-2369516-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-2369516-1
Automotive Headers 1-2369516-1
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Splicing Contact Dimensions Connector Length : 52.2 MM  [2.05 INCH ] Connector Width : 26.7 MM  [1.05 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 350 Product Type Features Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Header Type : One Piece - IDC Mixed & Hybrid Header : No Sealable : Yes Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Splicing Contact

Dimensions


  • Connector Length : 52.2 MM  [2.05 INCH ]
  • Connector Width : 26.7 MM  [1.05 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 350

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Header Type : One Piece - IDC
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Free Hanging, Panel Mount - 1734-1-2369516-1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1734-1-2369516-1-ND
Free Hanging, Panel Mount 1734-1-2369516-1-ND
18POS,TAB1.6X0.6,HDR ASSY,180DEG

18POS,TAB1.6X0.6,HDR ASSY,180DEG

Buy Now Datasheet
PCB Headers - 2743266 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2743266
PCB Headers 2743266
TE Connectivity 1-2369516-1 PCB Header

TE Connectivity 1-2369516-1 PCB Header

Supplier's Site
PCB Headers - 2743265 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2743265
PCB Headers 2743265
TE Connectivity 1-2369516-1 PCB Header

TE Connectivity 1-2369516-1 PCB Header

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2369516-1 1-2369516-1 1734-1-2369516-1-ND 2743266
Product Name Automotive Headers Free Hanging, Panel Mount PCB Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products