Allen-Bradley / Rockwell Automation M23 Receptacle 888M-M19AE-12F

Description
Receptacle, M23, Male, Straight, 19-Pin, 18AWG, 12 feet (3.66 meters)
Request a Quote
Description
Receptacle, M23, Male, Straight, 19-Pin, 18AWG, 12 feet (3.66 meters)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M23 Receptacle, part number 888M-M19AE-12F, is a male, straight connector featuring 19 pins and an 18 AWG wire gauge. It is designed for reliable connectivity in various industrial applications, particularly for connecting sensors and other field devices. The receptacle is constructed with a molded oil-resistant TPE housing and has a coupling nut made of epoxy-coated zinc, ensuring durability in challenging environments. It is rated for 600V and 13A, making it suitable for high-power applications. The product has an environmental enclosure rating of NEMA 4, 6P, 12, 13, and IP67, which indicates its resistance to dust and water ingress. Additionally, it can operate within a temperature range of -20 to +105 °C (-4 to +221 °F). This receptacle is UL Recognized and CSA Certified, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The M23 Receptacle, part number 888M-M19AE-12F, is a male, straight connector featuring 19 pins and an 18 AWG wire gauge. It is designed for reliable connectivity in various industrial applications, particularly for connecting sensors and other field devices. The receptacle is constructed with a molded oil-resistant TPE housing and has a coupling nut made of epoxy-coated zinc, ensuring durability in challenging environments. It is rated for 600V and 13A, making it suitable for high-power applications. The product has an environmental enclosure rating of NEMA 4, 6P, 12, 13, and IP67, which indicates its resistance to dust and water ingress. Additionally, it can operate within a temperature range of -20 to +105 °C (-4 to +221 °F). This receptacle is UL Recognized and CSA Certified, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
M23 Receptacle - 888M-M19AE-12F - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
M23 Receptacle
888M-M19AE-12F
M23 Receptacle 888M-M19AE-12F
Receptacle, M23, Male, Straight, 19-Pin, 18AWG, 12 feet (3.66 meters)

Receptacle, M23, Male, Straight, 19-Pin, 18AWG, 12 feet (3.66 meters)

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Electrical Connectors
Product Number 888M-M19AE-12F
Product Name M23 Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

AC Micro (Dual Key) receptacle - 888R-M3AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
AC Micro (Dual Key) receptacle - 888R-F3AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
DC Micro (M12) receptacle - 888D-M3AC1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Mini Receptacle - 888N-M3AFA1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details