The 202434-4 is an internal closed-end pin hood for M Series connectors, made of nickel-plated steel, designed to protect pin contacts on 34-position standard and posted connectors, and 16- or 20-position high-voltage connectors. It has dimensions of 54.1 mm in length, 22.35 mm in width, and 17.45 mm in depth. The pin hood is secured to the connector housing using compatible hardware such as jackscrews or guide pins, and it does not require additional shielding when used on housings loaded with all pin contacts.
Connector Accessories Pin Hood Straight Bag Product overview: 202434-4 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-202434-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-202434-4 |
| Product Name | Circuit Protection Fuse |
| Fuse Material | Steel |