The 201413-4 is a long male jackscrew with a 6-32 single lead thread, stainless steel tip, and die cast zinc body, designed for use with M Series connectors to aid in mating and unmating. It is compatible with connector housings of 20, 26, 34, 41, and 50 positions and is used with standard housings for cable-to-cable or cable-to-panel applications. The jackscrew is assembled with a roll pin and designed to mate with corresponding female jackscrews. Dimensions include a tip length of 1.648 in (41.8 mm) and a body length of 2.854 in (72.5 mm), with an overall assembled length of 3.854 in (97.9 mm) including metal thickness from a pin hood or strain relief clamp. The component is RoHS compliant.
Connector Accessories Jack Screw Straight Bag Product overview: 201413-4 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-201413-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-201413-4 |
| Product Name | Circuit Protection Fuse |
| Fuse Material | Stainless Steel |