TE Connectivity Multicore Cable 201381-000

Description
Body Features Cable Color : Blue Conductor Material : Silver-Plated Copper, Silver-Coated Copper Shield Diameter : 2.39 MM  [.094 INCH ] Shield Material : Silver-Coated Copper Wire Color (Base) : Blue Wire Color (Stripe) : White, Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.35 MM  [.053 INCH ] Conductor Insulation Diameter : 1.96 MM  [.077 INCH ] Outside Cable Diameter : 2.79 MM  [.11 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 1.419 Wire Size (AWG) : 16 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United States Product Type Features Cable Style : Round Braided, Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Cable Color : Blue Conductor Material : Silver-Plated Copper, Silver-Coated Copper Shield Diameter : 2.39 MM  [.094 INCH ] Shield Material : Silver-Coated Copper Wire Color (Base) : Blue Wire Color (Stripe) : White, Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.35 MM  [.053 INCH ] Conductor Insulation Diameter : 1.96 MM  [.077 INCH ] Outside Cable Diameter : 2.79 MM  [.11 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 1.419 Wire Size (AWG) : 16 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United States Product Type Features Cable Style : Round Braided, Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 201381-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
201381-000
Multicore Cable 201381-000
Body Features Cable Color : Blue Conductor Material : Silver-Plated Copper, Silver-Coated Copper Shield Diameter : 2.39 MM  [.094 INCH ] Shield Material : Silver-Coated Copper Wire Color (Base) : Blue Wire Color (Stripe) : White, Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.35 MM  [.053 INCH ] Conductor Insulation Diameter : 1.96 MM  [.077 INCH ] Outside Cable Diameter : 2.79 MM  [.11 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 1.419 Wire Size (AWG) : 16 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United States Product Type Features Cable Style : Round Braided, Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Cable Color : Blue
  • Conductor Material : Silver-Plated Copper, Silver-Coated Copper
  • Shield Diameter : 2.39 MM  [.094 INCH ]
  • Shield Material : Silver-Coated Copper
  • Wire Color (Base) : Blue
  • Wire Color (Stripe) : White, Blue

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : 1.35 MM  [.053 INCH ]
  • Conductor Insulation Diameter : 1.96 MM  [.077 INCH ]
  • Outside Cable Diameter : 2.79 MM  [.11 INCH ]
  • Strand Size (AWG) : 29
  • Wire Size (MMSQ) : 1.419
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Round Braided, Jacketed
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 201381-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0116093002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
77 Ohm Cable Assembly - 473-10613-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
3 suppliers
Twisted Pair Cable - 1153883001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
View Details
Twisted Pair Cable - 137317-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers