TE Connectivity Multicore Cable 108733-000

Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Shield Diameter : 2.82 MM  [.111 INCH ] Shield Material : Tin-Plated Copper Wire Color (Base) : Orange, White, Blue Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Conductor Insulation Diameter : 1.09 MM  [.043 INCH ] Outside Cable Diameter : 3.2 MM  [.126 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Jacketed, Twisted Triple, Round Braided Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Shield Diameter : 2.82 MM  [.111 INCH ] Shield Material : Tin-Plated Copper Wire Color (Base) : Orange, White, Blue Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Conductor Insulation Diameter : 1.09 MM  [.043 INCH ] Outside Cable Diameter : 3.2 MM  [.126 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Jacketed, Twisted Triple, Round Braided Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 108733-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
108733-000
Multicore Cable 108733-000
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Shield Diameter : 2.82 MM  [.111 INCH ] Shield Material : Tin-Plated Copper Wire Color (Base) : Orange, White, Blue Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Conductor Insulation Diameter : 1.09 MM  [.043 INCH ] Outside Cable Diameter : 3.2 MM  [.126 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Jacketed, Twisted Triple, Round Braided Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Plated Copper
  • Shield Diameter : 2.82 MM  [.111 INCH ]
  • Shield Material : Tin-Plated Copper
  • Wire Color (Base) : Orange, White, Blue

Configuration Features


  • Number of Conductors : 3
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .79 MM  [.031 INCH ]
  • Conductor Insulation Diameter : 1.09 MM  [.043 INCH ]
  • Outside Cable Diameter : 3.2 MM  [.126 INCH ]
  • Strand Size (AWG) : 34
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (V) : 600

Operation/Application


  • Shielded : Yes

Other


  • Product Source : US

Product Type Features


  • Cable Style : Jacketed, Twisted Triple, Round Braided

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 108733-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 156589-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 120027-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 1239913001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 158631-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers