TE Connectivity Rectangular Connector Hoods & Bases 201346-4

Description
Dimensions Product Height : 76.84 MM  [3.025 INCH ] Product Length : 17.48 MM  [.688 INCH ] Product Width : 45.72 MM  [1.8 INCH ] Housing Features Housing Material : Carbon Steel Mechanical Attachment Hood & Base Locking Device Type : Screwlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No
Request a Quote
Description
Dimensions Product Height : 76.84 MM  [3.025 INCH ] Product Length : 17.48 MM  [.688 INCH ] Product Width : 45.72 MM  [1.8 INCH ] Housing Features Housing Material : Carbon Steel Mechanical Attachment Hood & Base Locking Device Type : Screwlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - 201346-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
201346-4
Rectangular Connector Hoods & Bases 201346-4
Dimensions Product Height : 76.84 MM  [3.025 INCH ] Product Length : 17.48 MM  [.688 INCH ] Product Width : 45.72 MM  [1.8 INCH ] Housing Features Housing Material : Carbon Steel Mechanical Attachment Hood & Base Locking Device Type : Screwlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No

Dimensions


  • Product Height : 76.84 MM  [3.025 INCH ]
  • Product Length : 17.48 MM  [.688 INCH ]
  • Product Width : 45.72 MM  [1.8 INCH ]

Housing Features


  • Housing Material : Carbon Steel

Mechanical Attachment


  • Hood & Base Locking Device Type : Screwlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 201346-4
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products