2005319-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2005319-1
Description
Body Features Primary Product Color : Natural Primary Product Material : PA 66
Configuration Features Number of Positions : 30
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural Primary Product Material : PA 66
Configuration Features Number of Positions : 30
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing
Body Features Primary Product Color : Natural Primary Product Material : PA 66
Configuration Features Number of Positions : 30
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing
Body Features
Primary Product Color : Natural
Primary Product Material : PA 66
Configuration Features
Number of Positions : 30
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Bag
Packaging Quantity : 1000
Product Type Features
Protection & Strain Relief Accessory Type : Cover Housing