TE Connectivity Board Level Pressure Sensors 10207018-00

Description
Dimensions Dimensions : 3.3 x 3.3 x 2.75 MM  [.13 x .13 x .108 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.5 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.5mbar Output Interface : I2C Output/Span : 24 bit ADC Pressure (MBAR) : 2000 Proof Pressure Range : 10 bar Resolution : .016 Other Options : High Endurance Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet
Description
Dimensions Dimensions : 3.3 x 3.3 x 2.75 MM  [.13 x .13 x .108 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.5 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.5mbar Output Interface : I2C Output/Span : 24 bit ADC Pressure (MBAR) : 2000 Proof Pressure Range : 10 bar Resolution : .016 Other Options : High Endurance Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 10207018-00 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
10207018-00
Board Level Pressure Sensors 10207018-00
Dimensions Dimensions : 3.3 x 3.3 x 2.75 MM  [.13 x .13 x .108 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.5 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.5mbar Output Interface : I2C Output/Span : 24 bit ADC Pressure (MBAR) : 2000 Proof Pressure Range : 10 bar Resolution : .016 Other Options : High Endurance Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2

Dimensions


  • Dimensions : 3.3 x 3.3 x 2.75 MM  [.13 x .13 x .108 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 1.5 - 3.6

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.5mbar
  • Output Interface : I2C
  • Output/Span : 24 bit ADC
  • Pressure (MBAR) : 2000
  • Proof Pressure Range : 10 bar
  • Resolution : .016

Other


  • Options : High Endurance

Packaging Features


  • Board Level Pressure Sensor Package : Surface Mountable

Product Type Features


  • Board Level Pressure Sensor Style : Absolute
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 2
Buy Now
Downers Grove, IL, United States
Pressure Sensors
10207018-00
Pressure Sensors 10207018-00
MS5837-02BA Pressure Sensor Gel-filled, ultra-compact, water resistantdigital pressure and temperature sensor Take your devices to the next level with our MS5837-02BApressure and temperature sensor module. This ultra-compact(3.3 x 3.3 x 2.75 mm), gel-filled sensor is optimized forconsumer devices such as fitness trackers, drones andwearables, providing a robust sensor package to withstand theharsh environments often encountered in these applications. Expanding on TE Connectivity's (TE) MS5837 series of ultracompact,digital altimeters, our 2 bar models offers options forshielding and high chemical endurance. This MEMS based sensor includes a high-linearity pressuresensor with low power (0.6uA), 24-bit digital output (I2C) and analtitude resolution at sea level of 13 cm. This enables highresolution measurements such as counting flights of stairs. Theboard level design delivers sensing accuracy for both pressure(+/-0.5mbar) and temperature (+/-2 C) measurements. Lid shieldoption reduces signal noise and interference that may beexperienced with sensors installed in plastic housings or highelectrical noise environments with integrated shielding.(Non-shiel ded models should only be recommended for use inapplications with metal housings.) Our MS5837-02BA provides exceptional performance, reliabilityand accurate performance from a brand you can trust. Features Ceramic and metal package: 3.3 x 3.3 x 2.75mm High resolution module: 13 cm Supply voltage: 1.5 to 3.6 V Low power: 0.6 uA (standby <= 0.1 uA at 25 C) Integrated digital pressure sensor Operating range: 300 to 1,200 mbar, -20 to +85 C I2C interface No external components (internal oscillator) Water resistant sealing with 1.8 x 0.8mm O-ring Shielded metal lid option Applications Fitness Trackers Drones Bike Computers Mobile Altimeter/Barometer Systems E-cigarettes Wearables

MS5837-02BA Pressure Sensor

Gel-filled, ultra-compact, water resistantdigital pressure and temperature sensor

Take your devices to the next level with our MS5837-02BApressure and temperature sensor module. This ultra-compact(3.3 x 3.3 x 2.75 mm), gel-filled sensor is optimized forconsumer devices such as fitness trackers, drones andwearables, providing a robust sensor package to withstand theharsh environments often encountered in these applications.

Expanding on TE Connectivity's (TE) MS5837 series of ultracompact,digital altimeters, our 2 bar models offers options forshielding and high chemical endurance.

This MEMS based sensor includes a high-linearity pressuresensor with low power (0.6uA), 24-bit digital output (I2C) and analtitude resolution at sea level of 13 cm. This enables highresolution measurements such as counting flights of stairs. Theboard level design delivers sensing accuracy for both pressure(+/-0.5mbar) and temperature (+/-2 C) measurements. Lid shieldoption reduces signal noise and interference that may beexperienced with sensors installed in plastic housings or highelectrical noise environments with integrated shielding.(Non-shielded models should only be recommended for use inapplications with metal housings.)

Our MS5837-02BA provides exceptional performance, reliabilityand accurate performance from a brand you can trust.

Features

  • Ceramic and metal package: 3.3 x 3.3 x 2.75mm
  • High resolution module: 13 cm
  • Supply voltage: 1.5 to 3.6 V
  • Low power: 0.6 uA (standby <= 0.1 uA at 25 C)
  • Integrated digital pressure sensor
  • Operating range: 300 to 1,200 mbar, -20 to +85 C
  • I2C interface
  • No external components (internal oscillator)
  • Water resistant sealing with 1.8 x 0.8mm O-ring
  • Shielded metal lid option

Applications

  • Fitness Trackers
  • Drones
  • Bike Computers
  • Mobile Altimeter/Barometer Systems
  • E-cigarettes
  • Wearables
Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Pressure Sensors Pressure Sensors
Product Number 10207018-00 10207018-00
Product Name Board Level Pressure Sensors Pressure Sensors
Device Category Sensor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10205210-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10216317-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Board Mount Pressure Sensors - 10200287-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10209038-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 200 psi (141 m H2O)
View Details