TE Connectivity Board Mount Pressure Sensors 10201810-00

Description
Dimensions Product Height : 9.7 MM  [.381 INCH ] Product Length : 12.5 MM  [.492 INCH ] Product Width : 7.9 MM  [.311 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 24 bit ADC Pressure (PSI) : 15 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 60 psi Packaging Features Sensor Port Configuration : Dual Barb Product Type Features Leg Style : Gull Wing Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : SOIC-14 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 9.7 MM  [.381 INCH ] Product Length : 12.5 MM  [.492 INCH ] Product Width : 7.9 MM  [.311 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 24 bit ADC Pressure (PSI) : 15 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 60 psi Packaging Features Sensor Port Configuration : Dual Barb Product Type Features Leg Style : Gull Wing Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : SOIC-14 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 10201810-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
10201810-00
Board Mount Pressure Sensors 10201810-00
Dimensions Product Height : 9.7 MM  [.381 INCH ] Product Length : 12.5 MM  [.492 INCH ] Product Width : 7.9 MM  [.311 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 24 bit ADC Pressure (PSI) : 15 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 60 psi Packaging Features Sensor Port Configuration : Dual Barb Product Type Features Leg Style : Gull Wing Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : SOIC-14 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 9.7 MM  [.381 INCH ]
  • Product Length : 12.5 MM  [.492 INCH ]
  • Product Width : 7.9 MM  [.311 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1.8 - 3.6

Operation/Application


  • Output Interface : I2C and SPI (Mode 0, 3)
  • Output Signal Details : 24 bit ADC
  • Pressure (PSI) : 15
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 60 psi

Packaging Features


  • Sensor Port Configuration : Dual Barb

Product Type Features


  • Leg Style : Gull Wing
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : SOIC-14

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10201810-00
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10204182-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Media Isolated Pressure Sensors - 1007131-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Board Mount Pressure Sensors - 1010449-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 11025765-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details