TE Connectivity Board Mount Pressure Sensors 2003056-F

Description
Dimensions Product Height : 11.64 MM  [.458 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 17.7 MM  [.696 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3 Operation/Applicatio n Output Interface : Analog, SPI Output Signal Details : .5 - 2.5 V Pressure (PSI) : 1.45 Pressure : 1020 MMH2O  [40.18 INH2O ] Pressure (MMHG) : 75 Pressure Accuracy : ±1.0 %FSS, ±0.5 %FSS Proof Pressure Range : 1.2 bar Resolution : 14 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Barb Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .1
Request a Quote Datasheet
Description
Dimensions Product Height : 11.64 MM  [.458 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 17.7 MM  [.696 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3 Operation/Applicatio n Output Interface : Analog, SPI Output Signal Details : .5 - 2.5 V Pressure (PSI) : 1.45 Pressure : 1020 MMH2O  [40.18 INH2O ] Pressure (MMHG) : 75 Pressure Accuracy : ±1.0 %FSS, ±0.5 %FSS Proof Pressure Range : 1.2 bar Resolution : 14 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Barb Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003056-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003056-F
Board Mount Pressure Sensors 2003056-F
Dimensions Product Height : 11.64 MM  [.458 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 17.7 MM  [.696 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3 Operation/Applicatio n Output Interface : Analog, SPI Output Signal Details : .5 - 2.5 V Pressure (PSI) : 1.45 Pressure : 1020 MMH2O  [40.18 INH2O ] Pressure (MMHG) : 75 Pressure Accuracy : ±1.0 %FSS, ±0.5 %FSS Proof Pressure Range : 1.2 bar Resolution : 14 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Barb Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .1

Dimensions


  • Product Height : 11.64 MM  [.458 INCH ]
  • Product Length : 16.7 MM  [.657 INCH ]
  • Product Width : 17.7 MM  [.696 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7 - 3.3

Operation/Application


  • Output Interface : Analog, SPI
  • Output Signal Details : .5 - 2.5 V
  • Pressure (PSI) : 1.45
  • Pressure : 1020 MMH2O  [40.18 INH2O ]
  • Pressure (MMHG) : 75
  • Pressure Accuracy : ±1.0 %FSS, ±0.5 %FSS
  • Proof Pressure Range : 1.2 bar
  • Resolution : 14

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Single Barb

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
  • Pressure (BAR) : .1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003056-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10218509-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 10203000-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10208708-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Media Isolated Pressure Sensors - 1007145-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 102 psi (71.45 m H2O)
View Details