TE Connectivity Pressure Transducers 10202025-00

Description
Body Features Port Material : 316L Configuration Features Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 24 x 24 x 69 MM  [.94 x .94 x 2.71 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Options : Adhesive Label Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 24 x 24 x 69 MM  [.94 x .94 x 2.71 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Options : Adhesive Label Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10202025-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10202025-00
Pressure Transducers 10202025-00
Body Features Port Material : 316L Configuration Features Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 24 x 24 x 69 MM  [.94 x .94 x 2.71 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Options : Adhesive Label Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2

Body Features


  • Port Material : 316L

Configuration Features


  • Pressure Port/Fitting : 1/4 MBSPP

Dimensions


  • Dimensions : 24 x 24 x 69 MM  [.94 x .94 x 2.71 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 3

Operation/Application


  • Output/Span : 24-bitADCI2C
  • Pressure Accuracy : ±0.1% FSO
  • Proof Pressure Range : 3X Rated

Other


  • Options : Adhesive Label

Product Type Features


  • Pressure Transducer Sensor Type : Wireless Pressure Transducers
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 2
Buy Now
Pressure Transducers and Transmitters - 10202025-00 - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
10202025-00
Pressure Transducers and Transmitters 10202025-00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Pressure Sensors Pressure Transmitters
Product Number 10202025-00 10202025-00
Product Name Pressure Transducers Pressure Transducers and Transmitters
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220037-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Board Mount Pressure Sensors - 10203000-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10214916-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Board Mount Pressure Sensors - 10207704-00 - TE Connectivity
Specs
Device Category Sensor
Pressure Measurement Vacuum
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
2 suppliers