TE Connectivity Pressure Transducers 10219838-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 145.03 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4-19 BSPT Sensor Options : No Snubber, Adhesive Label Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 145.03 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4-19 BSPT Sensor Options : No Snubber, Adhesive Label Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10219838-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10219838-00
Pressure Transducers 10219838-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 48.26 MM  [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 145.03 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4-19 BSPT Sensor Options : No Snubber, Adhesive Label Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 10

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Form C with Mating Connector

Dimensions


  • Hex Width Across Flats : 22.2 MM  [.875 INCH ]
  • Product Height : 48.26 MM  [1.9 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 9 - 30

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 145.03
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : 1/4-19 BSPT
  • Sensor Options : No Snubber, Adhesive Label

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 10
Buy Now Datasheet
Pressure Transducers and Transmitters - 10219838-00 - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
10219838-00
Pressure Transducers and Transmitters 10219838-00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Pressure Sensors Pressure Transmitters
Product Number 10219838-00 10219838-00
Product Name Pressure Transducers Pressure Transducers and Transmitters
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209862-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10218510-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 11020888-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10220360-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details