TE Connectivity Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors 44203

Description
NTC THERMISTOR; Zero Power Resistance at 25°C:-; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:Radial Leaded; Thermistor Terminals:-; Operating Temperature Min:-30°C RoHS Compliant: No
Datasheet
Description
NTC THERMISTOR; Zero Power Resistance at 25°C:-; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:Radial Leaded; Thermistor Terminals:-; Operating Temperature Min:-30°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 29F220 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
29F220
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors 29F220
NTC THERMISTOR; Zero Power Resistance at 25°C:-; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:Radial Leaded; Thermistor Terminals:-; Operating Temperature Min:-30°C RoHS Compliant: No

NTC THERMISTOR; Zero Power Resistance at 25°C:-; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:Radial Leaded; Thermistor Terminals:-; Operating Temperature Min:-30°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 29F220
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
Temperature Range -30 to ? C (-22 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624333-1 - TE Connectivity
Specs
Resistance (@25°C) 2000 ohms
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - KLC2008000260-170 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 70 to 110 ohms
Special Reference Temperature 170 C (338 F)
View Details