TE Connectivity Headers, Male Pins 103916-2

Description
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A114659-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A114659-ND
Headers, Male Pins A114659-ND
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"

"Connector Header Through Hole 20 position 0.050"" (1.27mm)"

Buy Now Datasheet
Board-Board Conn, Header, 20Way, 2Row; Connector Systems Amp - Te Connectivity - 10H6547 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 20Way, 2Row; Connector Systems Amp - Te Connectivity
10H6547
Board-Board Conn, Header, 20Way, 2Row; Connector Systems Amp - Te Connectivity 10H6547
BOARD-BOARD CONN, HEADER, 20WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: No

BOARD-BOARD CONN, HEADER, 20WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A114659-ND 10H6547
Product Name Headers, Male Pins Board-Board Conn, Header, 20Way, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Headers, Male Pins - A26670-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
D-Sub Connector Assemblies - 2262-A29052-031DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details