TE Connectivity Infrared Emitter Assembly 660 Nm/940 Nm; Peak Wavelength Te Connectivity Sensors 20-0582

Description
INFRARED EMITTER ASSEMBLY 660 NM/940 NM; Peak Wavelength:940nm; Diode Case Style:Radial Leaded; Forward Current If(AV):20mA; Forward Voltage VF Max:1.4V; Operating Temperature Min:-25°C; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER ASSEMBLY 660 NM/940 NM; Peak Wavelength:940nm; Diode Case Style:Radial Leaded; Forward Current If(AV):20mA; Forward Voltage VF Max:1.4V; Operating Temperature Min:-25°C; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter Assembly 660 Nm/940 Nm; Peak Wavelength Te Connectivity Sensors - 03AC2112 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter Assembly 660 Nm/940 Nm; Peak Wavelength Te Connectivity Sensors
03AC2112
Infrared Emitter Assembly 660 Nm/940 Nm; Peak Wavelength Te Connectivity Sensors 03AC2112
INFRARED EMITTER ASSEMBLY 660 NM/940 NM; Peak Wavelength:940nm; Diode Case Style:Radial Leaded; Forward Current If(AV):20mA; Forward Voltage VF Max:1.4V; Operating Temperature Min:-25°C; Operating Temperature Max:80°C RoHS Compliant: Yes

INFRARED EMITTER ASSEMBLY 660 NM/940 NM; Peak Wavelength:940nm; Diode Case Style:Radial Leaded; Forward Current If(AV):20mA; Forward Voltage VF Max:1.4V; Operating Temperature Min:-25°C; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 03AC2112
Product Name Infrared Emitter Assembly 660 Nm/940 Nm; Peak Wavelength Te Connectivity Sensors
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6533HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
Bridge Rectifiers - CC2574-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: TP862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details