The SMF6533HT is a surface mount high voltage diode designed for rectification applications with a maximum working reverse voltage of 5000 V and an average forward rectified current of 0.050 A. It features a reverse surge current capability of 4.0 A and a reverse recovery time of 70 ns. The device has a junction temperature range of -65°C to +175°C and a thermal resistance of 20 °C/W. The junction capacitance at 50 VDC is 1.0 pF. The part is rated for a maximum storage temperature of +200°C.
Tabbed, molded, and formed lead diodes.
Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200°C, 2kV, 3kV, and 5kV Diodes.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | SMF6533HT |
| Product Name | Surface Mount High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Epoxy, J-Lead, High Temp |
| VF | 9 volts |