TE Connectivity Multi-Function Inlet Filters 2-6609122-2

Description
Body Features Filter Shield Type : Filter Shield Configuration Features Fuse Options : Dual Electrical Characteristics Filter Current Rating (AMP) : 6 Input Voltage Selection : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Voltage Rating (Max) (VAC) : 240, 120 Mechanical Attachment Filter Mount Style : Flanged Mount Angle : Vertical Other Comment : Voltage Fixed Product Type Features Filter Connector Type : IEC 320/C-14 Filter Input Termination Type : IEC Filter Output Termination Type : .110" FASTON Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Filter Shield Type : Filter Shield Configuration Features Fuse Options : Dual Electrical Characteristics Filter Current Rating (AMP) : 6 Input Voltage Selection : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Voltage Rating (Max) (VAC) : 240, 120 Mechanical Attachment Filter Mount Style : Flanged Mount Angle : Vertical Other Comment : Voltage Fixed Product Type Features Filter Connector Type : IEC 320/C-14 Filter Input Termination Type : IEC Filter Output Termination Type : .110" FASTON Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 2-6609122-2 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
2-6609122-2
Multi-Function Inlet Filters 2-6609122-2
Body Features Filter Shield Type : Filter Shield Configuration Features Fuse Options : Dual Electrical Characteristics Filter Current Rating (AMP) : 6 Input Voltage Selection : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Voltage Rating (Max) (VAC) : 240, 120 Mechanical Attachment Filter Mount Style : Flanged Mount Angle : Vertical Other Comment : Voltage Fixed Product Type Features Filter Connector Type : IEC 320/C-14 Filter Input Termination Type : IEC Filter Output Termination Type : .110" FASTON Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Ground Option : None Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Filter Shield Type : Filter Shield

Configuration Features


  • Fuse Options : Dual

Electrical Characteristics


  • Filter Current Rating (AMP) : 6
  • Input Voltage Selection : Single AC
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500
  • Voltage Rating (Max) (VAC) : 240, 120

Mechanical Attachment


  • Filter Mount Style : Flanged
  • Mount Angle : Vertical

Other


  • Comment : Voltage Fixed

Product Type Features


  • Filter Connector Type : IEC 320/C-14
  • Filter Input Termination Type : IEC
  • Filter Output Termination Type : .110" FASTON
  • Filter Switch Type : DPST
  • Filter Type : Power Entry Module
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Ground Option : None

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 2-6609122-2
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

Rfi Power Line Filter, 15A, 130Ua; Current Rating Corcom Te Connectivity - 88K2426 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filter Modules - 174-150KEVD10ABSW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5555 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Rfi Power Line Filter, 10A, 0.36 Ma; Voltage Rating Corcom Te Connectivity - 86R9379 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details