Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .73 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27 Operating Voltage (VAC) : 250
Mechanical Attachment Panel Mount Feature Type : Flanged
Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : 8-32 Stud Output Termination Type : 8-32 Stud
Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Electrical Characteristics
- Current Rating (AMP) : 15
- Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .73
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27
- Operating Voltage (VAC) : 250
Mechanical Attachment
- Panel Mount Feature Type : Flanged
Product Type Features
- Filtering Requirements : Filtered
- Ground Choke Option : No
- Input Termination Type : 8-32 Stud
- Output Termination Type : 8-32 Stud
Usage Conditions
- Operating Temperature Range (DEGC) : -10 - 40