TE Connectivity Power Line Filter Modules 10ET3

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1754-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1754-ND
Power Line Filter Modules CCM1754-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet
Rfi Power Line Filter, 10A, 500Ua; Filter Applications Corcom Te Connectivity - 59K0072 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 500Ua; Filter Applications Corcom Te Connectivity
59K0072
Rfi Power Line Filter, 10A, 500Ua; Filter Applications Corcom Te Connectivity 59K0072
RFI POWER LINE FILTER, 10A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:T Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:T Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1754-ND 59K0072
Product Name Power Line Filter Modules Rfi Power Line Filter, 10A, 500Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660150 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filters - 1245284 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details