TE Connectivity Single Phase Filters 2-6609028-3

Description
Electrical Characteristics Current Rating (AMP) : 40 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 40 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 2-6609028-3 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
2-6609028-3
Single Phase Filters 2-6609028-3
Electrical Characteristics Current Rating (AMP) : 40 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 40
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Stud
  • Output Termination Type : Stud

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filters - 1863857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863857
Power Line Filters 1863857
TE Connectivity 40VK6 RFI Filter

TE Connectivity 40VK6 RFI Filter

Supplier's Site
Power Line Filters - 1863508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863508
Power Line Filters 1863508
TE Connectivity 40VK6 RFI Filter

TE Connectivity 40VK6 RFI Filter

Supplier's Site
Power Line Filter, 1-Ph, 40A, 250Vac Rohs Compliant Corcom Te Connectivity - 74AJ8826 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Ph, 40A, 250Vac Rohs Compliant Corcom Te Connectivity
74AJ8826
Power Line Filter, 1-Ph, 40A, 250Vac Rohs Compliant Corcom Te Connectivity 74AJ8826
POWER LINE FILTER, 1-PH, 40A, 250VAC ROHS COMPLIANT: YES

POWER LINE FILTER, 1-PH, 40A, 250VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2-6609028-3 1863857 74AJ8826
Product Name Single Phase Filters Power Line Filters Power Line Filter, 1-Ph, 40A, 250Vac Rohs Compliant Corcom Te Connectivity
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443555-4 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Power Line Filter Modules - CCM1644-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers
3-Phase Filters - 1-1609965-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive
Rated Current 1 amps
View Details