TE Connectivity ™ Socket, DIP;Dual Leaf;18 Pos.;0.100In.cen.;Thru Hole;0.310In.;Ber. Copper;Tin 2-641611-1

Description
DIP IC Socket, 18 Number of Positions, Beryllium Copper Contact Material, +105 °C Temperature Range Solder Tail Dual Leaf (DL) Sockets Dual Wiping Contacts Face Wipe Contacts for High Reliability and Constant, Low Resistance Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density Housing Standoffs and Slots Facilitate Board Cleaning Retention Style Tails or Straight Solder Tails Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded) Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating
Description
DIP IC Socket, 18 Number of Positions, Beryllium Copper Contact Material, +105 °C Temperature Range Solder Tail Dual Leaf (DL) Sockets Dual Wiping Contacts Face Wipe Contacts for High Reliability and Constant, Low Resistance Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density Housing Standoffs and Slots Facilitate Board Cleaning Retention Style Tails or Straight Solder Tails Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded) Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating

Suppliers

Company
Product
Description
Supplier Links
Socket, DIP;Dual Leaf;18 Pos.;0.100In.cen.;Thru Hole;0.310In.;Ber. Copper;Tin - 70084224 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket, DIP;Dual Leaf;18 Pos.;0.100In.cen.;Thru Hole;0.310In.;Ber. Copper;Tin
70084224
Socket, DIP;Dual Leaf;18 Pos.;0.100In.cen.;Thru Hole;0.310In.;Ber. Copper;Tin 70084224
DIP IC Socket, 18 Number of Positions, Beryllium Copper Contact Material, +105 °C Temperature Range Solder Tail Dual Leaf (DL) Sockets Dual Wiping Contacts Face Wipe Contacts for High Reliability and Constant, Low Resistance Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density Housing Standoffs and Slots Facilitate Board Cleaning Retention Style Tails or Straight Solder Tails Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded) Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating

DIP IC Socket, 18 Number of Positions, Beryllium Copper Contact Material, +105 °C Temperature Range

  • Solder Tail Dual Leaf (DL) Sockets
  • Dual Wiping Contacts
  • Face Wipe Contacts for High Reliability and Constant, Low Resistance
  • Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density
  • Housing Standoffs and Slots Facilitate Board Cleaning
  • Retention Style Tails or Straight Solder Tails
  • Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded)
  • Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black
  • Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interconnect Components
Product Number 70084224
Product Name Socket, DIP;Dual Leaf;18 Pos.;0.100In.cen.;Thru Hole;0.310In.;Ber. Copper;Tin
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
DDR4 SMT - 10151094-1311311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details