TE Connectivity 600V Electronic Connector 2-520128-2

Description
Ultra-Fast Receptacle, Right Angle, 600V, 22-18 AWG, Tin Plated Brass Product overview: 2-520128-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520128-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultra-Fast Receptacle, Right Angle, 600V, 22-18 AWG, Tin Plated Brass Product overview: 2-520128-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520128-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
392-2-520128-2
600V Electronic Connector 392-2-520128-2
Ultra-Fast Receptacle, Right Angle, 600V, 22-18 AWG, Tin Plated Brass Product overview: 2-520128-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520128-2 can be used for catalog matching and distributor lookup.

Ultra-Fast Receptacle, Right Angle, 600V, 22-18 AWG, Tin Plated Brass Product overview: 2-520128-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-520128-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 2-520128-2 - 854775-2-520128-2 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 2-520128-2
854775-2-520128-2
Terminals - 2-520128-2 854775-2-520128-2
Manufacturer: TE Connectivity Win Source Part Number: 854775-2-520128-2 Series: Ultra-Fast Features: Quick Connect Connector Package: Reel - TR Family Name: 520128 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27840TR, -RAYVOSS-UF-FLG-22-1 8TPBR-SI, A27839-ND, A27840CT, 2-520128-2-ND, -2-520128-2-SI, -RAYVOSS-UF-FLG-22-1 8TPBR-CSI, A27839, -RAYVOSS-UF-FLG-22-1 8TPBR-SI-ND, 25201282, -2-520128-2-CSI, -RAYVOSS-UF-FLG-22-1 8TPBR-CSI-ND

Manufacturer: TE Connectivity
Win Source Part Number: 854775-2-520128-2
Series: Ultra-Fast
Features: Quick Connect Connector
Package: Reel - TR
Family Name: 520128
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27840TR, -RAYVOSS-UF-FLG-22-18TPBR-SI, A27839-ND, A27840CT, 2-520128-2-ND, -2-520128-2-SI, -RAYVOSS-UF-FLG-22-18TPBR-CSI, A27839, -RAYVOSS-UF-FLG-22-18TPBR-SI-ND, 25201282, -2-520128-2-CSI, -RAYVOSS-UF-FLG-22-18TPBR-CSI-ND

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27840CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27840CT-ND
Quick Connects, Quick Disconnect Connectors A27840CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27840TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27840TR-ND
Quick Connects, Quick Disconnect Connectors A27840TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity - 72C7328 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity
72C7328
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity 72C7328
TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast Faston Series, 0.25
Chicago, IL, United States
Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast Faston Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity
28T0299
Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast Faston Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity 28T0299
Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast FASTON Series, 0.25" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast FASTON Series, 0.25" x 0.032" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2-520128-2
Terminals 2-520128-2
Terminals .250 FASTON 22-18 Reel of 2200

Terminals .250 FASTON 22-18 Reel of 2200

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 2-520128-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2-520128-2
Quick Connects, Quick Disconnect Connectors 2-520128-2
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-520128-2 854775-2-520128-2 A27840CT-ND 72C7328 28T0299 2-520128-2 2-520128-2
Product Name 600V Electronic Connector Terminals - 2-520128-2 Quick Connects, Quick Disconnect Connectors Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast Faston Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity Terminals Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp
Voltage Rating 600 volts
Geometry Right Angle Straight
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1354-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details