TE Connectivity No. Of Circuits Amp Te Connectivity 1825190-3.

Description
No. of Circuits:4Circuits; Switch Actuator Style:-; Switch Mounting:Through Hole; Contact Configuration:-; Contact Voltage DC Max:-; Contact Current DC Max:2A; Product Range:ALCOSWITCH 7600 Series; Current Rating:2A; Length:0.4" RoHS Compliant: Yes
Description
No. of Circuits:4Circuits; Switch Actuator Style:-; Switch Mounting:Through Hole; Contact Configuration:-; Contact Voltage DC Max:-; Contact Current DC Max:2A; Product Range:ALCOSWITCH 7600 Series; Current Rating:2A; Length:0.4" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Circuits Amp Te Connectivity - 28AC7566 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Circuits Amp Te Connectivity
28AC7566
No. Of Circuits Amp Te Connectivity 28AC7566
No. of Circuits:4Circuits; Switch Actuator Style:-; Switch Mounting:Through Hole; Contact Configuration:-; Contact Voltage DC Max:-; Contact Current DC Max:2A; Product Range:ALCOSWITCH 7600 Series; Current Rating:2A; Length:0.4" RoHS Compliant: Yes

No. of Circuits:4Circuits; Switch Actuator Style:-; Switch Mounting:Through Hole; Contact Configuration:-; Contact Voltage DC Max:-; Contact Current DC Max:2A; Product Range:ALCOSWITCH 7600 Series; Current Rating:2A; Length:0.4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 28AC7566
Product Name No. Of Circuits Amp Te Connectivity
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241257 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6S-H Slide DIP Switch - A6S-2102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 6.02 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2-1825059-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers