TE Connectivity DIP Switch 1571983-1

Description
Body Features Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 2.21 MM  [.087 INCH ] Product Length : 3.66 MM  [.144 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 125 Product Type Features Actuator Style : Recessed Rocker Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 2.21 MM  [.087 INCH ] Product Length : 3.66 MM  [.144 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 125 Product Type Features Actuator Style : Recessed Rocker Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1571983-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1571983-1
DIP Switch 1571983-1
Body Features Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 2.21 MM  [.087 INCH ] Product Length : 3.66 MM  [.144 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 125 Product Type Features Actuator Style : Recessed Rocker Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)
  • Sealing Method : Sealing Tape

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 2
  • Number of Switches : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height : 2.21 MM  [.087 INCH ]
  • Product Length : 3.66 MM  [.144 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .1
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 125

Product Type Features


  • Actuator Style : Recessed Rocker
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Leg Style : Gull Wing
  • Sealed Device : Yes

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
DIP Switches - 1571983-1 - 844713-1571983-1 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 1571983-1
844713-1571983-1
DIP Switches - 1571983-1 844713-1571983-1
Manufacturer: TE Connectivity Win Source Part Number: 844713-1571983-1 Series: GDH Operating Temperature Range: -30°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount Family Name: 1571983 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: Not Applicable Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: -1571983-1-SI, 450-1431, GDH02S04

Manufacturer: TE Connectivity
Win Source Part Number: 844713-1571983-1
Series: GDH
Operating Temperature Range: -30°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Tube
Mounting: Surface Mount
Family Name: 1571983
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 125
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: -1571983-1-SI, 450-1431, GDH02S04

Buy Now Datasheet
DIP Switches - 450-1431-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1431-ND
DIP Switches 450-1431-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP & SIP Switches - 7455965P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
7455965P
DIP & SIP Switches 7455965P
TE Connectivity 1571983-1 DIP Switch

TE Connectivity 1571983-1 DIP Switch

Supplier's Site
Rotary Encoded DIP Switches - 7455965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
7455965
Rotary Encoded DIP Switches 7455965
TE Connectivity 1571983-1

TE Connectivity 1571983-1

Supplier's Site
DIP & SIP Switches - 1648093 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
1648093
DIP & SIP Switches 1648093
TE Connectivity 1571983-1 DIP Switch

TE Connectivity 1571983-1 DIP Switch

Supplier's Site
GDH02S04=DIP SWITCH - 1571983-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
GDH02S04=DIP SWITCH
1571983-1
GDH02S04=DIP SWITCH 1571983-1
GDH02S04=DIP SWITCH

GDH02S04=DIP SWITCH

Buy Now
Switches - DIP Switches 1571983-1
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1571983-1 844713-1571983-1 450-1431-ND 7455965P 7455965 1571983-1 1571983-1
Product Name DIP Switch DIP Switches - 1571983-1 DIP Switches DIP & SIP Switches Rotary Encoded DIP Switches GDH02S04=DIP SWITCH Switches - DIP Switches
Actuator Specifications Rocker Actuator(s) Slide Actuator(s) Rocker Actuator(s) Rocker Actuator(s)
Number of Positions Available 2 2
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.0250 amps
Max DC Voltage Rating 50 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2396234-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switch - 1825013-1 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers
DIP Switch - 2-2319764-5 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
DIP Switch - 2-2396234-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details