TE Connectivity 300V Electronic Connector 2-36154-2

Description
PIDG Terminal, Female, Red, 22-16 AWG, 300V, Tin Plated Copper Product overview: 2-36154-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-36154-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PIDG Terminal, Female, Red, 22-16 AWG, 300V, Tin Plated Copper Product overview: 2-36154-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-36154-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V Electronic Connector
392-2-36154-2
300V Electronic Connector 392-2-36154-2
PIDG Terminal, Female, Red, 22-16 AWG, 300V, Tin Plated Copper Product overview: 2-36154-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-36154-2 can be used for catalog matching and distributor lookup.

PIDG Terminal, Female, Red, 22-16 AWG, 300V, Tin Plated Copper Product overview: 2-36154-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-36154-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1333599-2-36154-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333599-2-36154-2
Connectors, Interconnects - Terminals - Ring Connectors 1333599-2-36154-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333599-2-36154-2 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Reel - TR Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 16-22 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 5,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.312" (7.92mm) Length - Overall: 0.844" (21.44mm) Insulation: Insulated Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm) Stud/Tab Size: 10 Stud ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -405853706-SI,2-3615 4-2-ND,A28099-ND,236 1542,-2-36154-2-SI,A 1062TR,A28099,A1062C T,-405853706-SI-ND Base Product Number: 36154 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333599-2-36154-2
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Reel - TR
Color: Red
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-22 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 5,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.312" (7.92mm)
Length - Overall: 0.844" (21.44mm)
Insulation: Insulated
Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm)
Stud/Tab Size: 10 Stud
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -405853706-SI,2-36154-2-ND,A28099-ND,2361542,-2-36154-2-SI,A1062TR,A28099,A1062CT,-405853706-SI-ND
Base Product Number: 36154
RoHS Status: RoHS Compliant

Buy Now Datasheet
Ring Connectors - A1062CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1062CT-ND
Ring Connectors A1062CT-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A1062TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1062TR-ND
Ring Connectors A1062TR-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - 2-36154-2 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
2-36154-2
Ring Connectors 2-36154-2
CONN RING CIRC 16-22AWG #10

CONN RING CIRC 16-22AWG #10

Supplier's Site Datasheet
Terminal, Ring Tongue, Stud 10, Crimp; Stud Size - Metric Amp - Te Connectivity - 86W1958 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Stud 10, Crimp; Stud Size - Metric Amp - Te Connectivity
86W1958
Terminal, Ring Tongue, Stud 10, Crimp; Stud Size - Metric Amp - Te Connectivity 86W1958
TERMINAL, RING TONGUE, STUD 10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, STUD 10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
2-36154-2 Mini-Reel Pidg 22-16 22-18 Mil R 10;tap Amp - Te Connectivity - 87X2812 - Newark, An Avnet Company
Chicago, IL, United States
2-36154-2 Mini-Reel Pidg 22-16 22-18 Mil R 10;tap Amp - Te Connectivity
87X2812
2-36154-2 Mini-Reel Pidg 22-16 22-18 Mil R 10;tap Amp - Te Connectivity 87X2812
2-36154-2 Mini-Reel PIDG 22-16 22-18 MIL R 10;TAP

2-36154-2 Mini-Reel PIDG 22-16 22-18 MIL R 10;TAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-36154-2 1333599-2-36154-2 A1062CT-ND 2-36154-2 86W1958 87X2812
Product Name 300V Electronic Connector Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Ring Connectors Terminal, Ring Tongue, Stud 10, Crimp; Stud Size - Metric Amp - Te Connectivity 2-36154-2 Mini-Reel Pidg 22-16 22-18 Mil R 10;tap Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details