SCHURTER Inc Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter 3-104-298

Description
IEC OUTLET F, 10A, 250V, IDC, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:6610-5 Series RoHS Compliant: Yes
Datasheet
Description
IEC OUTLET F, 10A, 250V, IDC, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:6610-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Chicago, IL, United States
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter
33AC5775
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter 33AC5775
IEC OUTLET F, 10A, 250V, IDC, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:6610-5 Series RoHS Compliant: Yes

IEC OUTLET F, 10A, 250V, IDC, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:6610-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AC5775
Product Name Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-MRB-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details