TE Connectivity Connector Strain Relief 2-350380-1

Description
Body Features Primary Product Color : Black Primary Product Material : Flexible PVC Dimensions Product Height : 9.53 MM  [.375 INCH ] Product Length : 10.67 MM  [.42 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Grommet Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Flexible PVC Dimensions Product Height : 9.53 MM  [.375 INCH ] Product Length : 10.67 MM  [.42 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Grommet Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 2-350380-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
2-350380-1
Connector Strain Relief 2-350380-1
Body Features Primary Product Color : Black Primary Product Material : Flexible PVC Dimensions Product Height : 9.53 MM  [.375 INCH ] Product Length : 10.67 MM  [.42 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Grommet Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Flexible PVC

Dimensions


  • Product Height : 9.53 MM  [.375 INCH ]
  • Product Length : 10.67 MM  [.42 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Strain Relief Accessory Type : Grommet

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 2-350380-1
Product Name Connector Strain Relief
Material Flexible PVC
Unlock Full Specs
to access all available technical data

Similar Products