TE Connectivity Ring Connectors 2-34854-1

Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0970CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0970CT-ND
Ring Connectors A0970CT-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A0970TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0970TR-ND
Ring Connectors A0970TR-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-34854-1
Electronic Connector 392-2-34854-1
Female Crimp Terminal, 12-10 AWG, Tin Plated Copper, Insulated Product overview: 2-34854-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34854-1 can be used for catalog matching and distributor lookup.

Female Crimp Terminal, 12-10 AWG, Tin Plated Copper, Insulated Product overview: 2-34854-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-34854-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring, #10, Crimp, Yellow, 12-10Awg; Stud Size - Metric Amp - Te Connectivity - 26R1397 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #10, Crimp, Yellow, 12-10Awg; Stud Size - Metric Amp - Te Connectivity
26R1397
Terminal, Ring, #10, Crimp, Yellow, 12-10Awg; Stud Size - Metric Amp - Te Connectivity 26R1397
TERMINAL, RING, #10, CRIMP, YELLOW, 12-10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING, #10, CRIMP, YELLOW, 12-10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, Plasti-Grip Series, 10, M5, 10 Awg, 6 Mm , Pvc (Polyvinylchloride) Rohs Compliant Amp - Te Connectivity - 39Y8093 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Plasti-Grip Series, 10, M5, 10 Awg, 6 Mm , Pvc (Polyvinylchloride) Rohs Compliant Amp - Te Connectivity
39Y8093
Ring Tongue Terminal, Plasti-Grip Series, 10, M5, 10 Awg, 6 Mm , Pvc (Polyvinylchloride) Rohs Compliant Amp - Te Connectivity 39Y8093
Ring Tongue Terminal, PLASTI-GRIP Series, 10, M5, 10 AWG, 6 mm , PVC (Polyvinylchloride) RoHS Compliant: Yes

Ring Tongue Terminal, PLASTI-GRIP Series, 10, M5, 10 AWG, 6 mm , PVC (Polyvinylchloride) RoHS Compliant: Yes

Supplier's Site
Stud Size - Metric Amp - Te Connectivity - 27X7153 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
27X7153
Stud Size - Metric Amp - Te Connectivity 27X7153
Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride); Connector Type:Ring Tongue RoHS Compliant: Yes

Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride); Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0970CT-ND 392-2-34854-1 26R1397 39Y8093
Product Name Ring Connectors Electronic Connector Terminal, Ring, #10, Crimp, Yellow, 12-10Awg; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Plasti-Grip Series, 10, M5, 10 Awg, 6 Mm , Pvc (Polyvinylchloride) Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products