TE Connectivity Coax Connectors 1052699-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Edge Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 9.53 MM  [.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Gasket Material : Conductive Silver, Silicone Elastomers Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector Product Type : Connector Assembly Connector Seal & Plug Type : Hermetic RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Edge Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 9.53 MM  [.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Gasket Material : Conductive Silver, Silicone Elastomers Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector Product Type : Connector Assembly Connector Seal & Plug Type : Hermetic RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1052699-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1052699-1
Coax Connectors 1052699-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Edge Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 9.53 MM  [.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Gasket Material : Conductive Silver, Silicone Elastomers Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector Product Type : Connector Assembly Connector Seal & Plug Type : Hermetic RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Edge

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 9.53 MM  [.375 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Dielectric Material : PTFE
  • Gasket Material : Conductive Silver, Silicone Elastomers
  • Number of Panel Mounting Holes : 2

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Hermetic
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Interconnects - 1052699-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1052699-1
RF Interconnects 1052699-1
RF Coax Connectors

RF Coax Connectors

Buy Now
RF Coaxial Panel Mount Connector - 1052699-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
1052699-1
RF Coaxial Panel Mount Connector 1052699-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site
2052 3510 02 Rohs Compliant Amp - Te Connectivity - 10H7119 - Newark, An Avnet Company
Chicago, IL, United States
2052 3510 02 Rohs Compliant Amp - Te Connectivity
10H7119
2052 3510 02 Rohs Compliant Amp - Te Connectivity 10H7119
2052 3510 02 ROHS COMPLIANT: YES

2052 3510 02 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 1052699-1 1052699-1 1052699-1 10H7119
Product Name Coax Connectors RF Interconnects RF Coaxial Panel Mount Connector 2052 3510 02 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050776-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
In-Series Adapters - 1055047-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Between Series Adapters - 1058651-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Coax Connectors - 1051087-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers