TE Connectivity RF Connectors 1080440-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75, 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Pin Protection Comment : Socket will accept a .019/.021 diameter pin Dielectric Material : TFE Fluorocarbon Grade : Mil-Type Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75, 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Pin Protection Comment : Socket will accept a .019/.021 diameter pin Dielectric Material : TFE Fluorocarbon Grade : Mil-Type Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1080440-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1080440-1
RF Connectors 1080440-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75, 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Pin Protection Comment : Socket will accept a .019/.021 diameter pin Dielectric Material : TFE Fluorocarbon Grade : Mil-Type Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Shape : Circular

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75, 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-Fit

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Additional Features : Pin Protection
  • Comment : Socket will accept a .019/.021 diameter pin
  • Dielectric Material : TFE Fluorocarbon
  • Grade : Mil-Type

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A111774-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A111774-ND
Coaxial Connector (RF) Assemblies A111774-ND
SMB Connector Receptacle, Male Pin 50Ohm Surface Mount Compression

SMB Connector Receptacle, Male Pin 50Ohm Surface Mount Compression

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1080440-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1080440-1
RF Connectors / Coaxial Connectors 1080440-1
RF Connectors / Coaxial Connectors JACK SMB STR 50 OHM

RF Connectors / Coaxial Connectors JACK SMB STR 50 OHM

Buy Now Datasheet
Scd,5166 5006 09,smb Amp - Te Connectivity - 35AC7651 - Newark, An Avnet Company
Chicago, IL, United States
Scd,5166 5006 09,smb Amp - Te Connectivity
35AC7651
Scd,5166 5006 09,smb Amp - Te Connectivity 35AC7651
SCD,5166 5006 09,SMB

SCD,5166 5006 09,SMB

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1080440-1 A111774-ND 1080440-1 35AC7651
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Scd,5166 5006 09,smb Amp - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Board Mount Surface Mount
Frequency 4.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data