TE Connectivity Spade Terminals 2-320863-2

Description
Body Features Terminal & Contact Weight : 1.003 G  [.035 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Product Length : 18.72 MM  [.737 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.003 G  [.035 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Product Length : 18.72 MM  [.737 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 2-320863-2 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
2-320863-2
Spade Terminals 2-320863-2
Body Features Terminal & Contact Weight : 1.003 G  [.035 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Product Length : 18.72 MM  [.737 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.003 G  [.035 OZ ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Flange Tongue Terminal
  • Terminal Orientation : Flanged
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ]
  • Product Length : 18.72 MM  [.737 INCH ]
  • Stud Diameter : 4.82 MM  [.19 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 5000

Product Type Features


  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A1092TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A1092TR-ND
Terminals - Spade Connectors A1092TR-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Terminals - Spade Connectors - A1092CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A1092CT-ND
Terminals - Spade Connectors A1092CT-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Terminal, Spade/fork, #10, Crimp, Blue; Product Range Amp Te Connectivity - 12H3579 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp, Blue; Product Range Amp Te Connectivity
12H3579
Terminal, Spade/fork, #10, Crimp, Blue; Product Range Amp Te Connectivity 12H3579
TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2-320863-2
Terminals 2-320863-2
Terminals SPADE TONGUE FLANGED 16-14 AWG #10

Terminals SPADE TONGUE FLANGED 16-14 AWG #10

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-320863-2 A1092TR-ND A1092CT-ND 12H3579 2-320863-2
Product Name Spade Terminals Terminals - Spade Connectors Terminals - Spade Connectors Terminal, Spade/fork, #10, Crimp, Blue; Product Range Amp Te Connectivity Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 1-160759-9-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details