TE Connectivity Spade Terminals 2-320749-2

Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 13.06 MM  [.514 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 13.06 MM  [.514 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 2-320749-2 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
2-320749-2
Spade Terminals 2-320749-2
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 13.06 MM  [.514 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Flange Tongue Terminal
  • Terminal Orientation : Flanged
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.55 MM  [.061 INCH ]
  • Product Length : 13.06 MM  [.514 INCH ]
  • Stud Diameter : 3.51 MM  [.138 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 5000

Product Type Features


  • Sealable : No
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A27174-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A27174-ND
Terminals - Spade Connectors A27174-ND
CONN SPADE TERM 16-22AWG #6

CONN SPADE TERM 16-22AWG #6

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-320749-2
Terminals 2-320749-2
Terminals N/I-FORK 22-16

Terminals N/I-FORK 22-16

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2-320749-2 A27174-ND 2-320749-2
Product Name Spade Terminals Terminals - Spade Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details