TE Connectivity Stud Size - Metric Amp - Te Connectivity 2-320569-3.

Description
Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Stud Size - Imperial:0.25" RoHS Compliant: Yes
Description
Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Stud Size - Imperial:0.25" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stud Size - Metric Amp - Te Connectivity - 16AC0550 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
16AC0550
Stud Size - Metric Amp - Te Connectivity 16AC0550
Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Stud Size - Imperial:0.25" RoHS Compliant: Yes

Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Stud Size - Imperial:0.25" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AC0550
Product Name Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details