TE Connectivity Ring Terminals 2-31090-1

Description
Body Features Terminal & Contact Weight : .377 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Product Length : 11.4 MM  [.449 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3, #5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .377 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Product Length : 11.4 MM  [.449 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3, #5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2-31090-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2-31090-1
Ring Terminals 2-31090-1
Body Features Terminal & Contact Weight : .377 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Product Length : 11.4 MM  [.449 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3, #5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : .377 G  [.01 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.65 MM  [.065 INCH ]
  • Product Length : 11.4 MM  [.449 INCH ]
  • Stud Diameter : 3.18 MM  [.125 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 5000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M3, #5
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100486CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100486CT-ND
Terminals - Ring Connectors A100486CT-ND
CONN RING CIRC 16-22AWG #5 CRIMP

CONN RING CIRC 16-22AWG #5 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A100486TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100486TR-ND
Terminals - Ring Connectors A100486TR-ND
CONN RING CIRC 16-22AWG #5 CRIMP

CONN RING CIRC 16-22AWG #5 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-31090-1
Terminals 2-31090-1
Terminals N/I-RING 22-16

Terminals N/I-RING 22-16

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2-31090-1 A100486CT-ND 2-31090-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details